Panasonic Res, Metal Film (Thin Film) Film, 0603, 6.19Kohm, 0.1%, 0.1W; Resistance Panasonic ERA3ARB6191V

Description
RES, METAL FILM (THIN FILM) FILM, 0603, 6.19KOHM, 0.1%, 0.1W; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM) FILM, 0603, 6.19KOHM, 0.1%, 0.1W; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film) Film, 0603, 6.19Kohm, 0.1%, 0.1W; Resistance Panasonic - 93T7409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 0603, 6.19Kohm, 0.1%, 0.1W; Resistance Panasonic
93T7409
Res, Metal Film (Thin Film) Film, 0603, 6.19Kohm, 0.1%, 0.1W; Resistance Panasonic 93T7409
RES, METAL FILM (THIN FILM) FILM, 0603, 6.19KOHM, 0.1%, 0.1W; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 0603, 6.19KOHM, 0.1%, 0.1W; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7409
Product Name Res, Metal Film (Thin Film) Film, 0603, 6.19Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details