Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.1 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 287488 | 62W8918 |
| Product Name | Surface Mount Resistors | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.1 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5100 ohms |