Panasonic Res, Metal Film (Thin Film), 5K11, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB5111V

Description
RES, METAL FILM (THIN FILM), 5K11, 0.1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 5K11, 0.1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K11, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K11, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7395
Res, Metal Film (Thin Film), 5K11, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7395
RES, METAL FILM (THIN FILM), 5K11, 0.1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K11, 0.1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7395
Product Name Res, Metal Film (Thin Film), 5K11, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details