Panasonic Surface Mount Resistors ERA3ARB4991V

Description
Panasonic ERA3ARB4991V
Request a Quote
Description
Panasonic ERA3ARB4991V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7955045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7955045P
Surface Mount Resistors 7955045P
Panasonic ERA3ARB4991V

Panasonic ERA3ARB4991V

Supplier's Site
Surface Mount Resistors - 7955045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7955045
Surface Mount Resistors 7955045
Panasonic ERA3ARB4991V

Panasonic ERA3ARB4991V

Supplier's Site
Surface Mount Resistors - 1038769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1038769
Surface Mount Resistors 1038769
Panasonic ERA3ARB4991V

Panasonic ERA3ARB4991V

Supplier's Site
Surface Mount Resistors - 1826660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826660
Surface Mount Resistors 1826660
Panasonic ERA3ARB4991V

Panasonic ERA3ARB4991V

Supplier's Site
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7393
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7393
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7955045P 7955045 1038769 93T7393
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 4K99, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Metal Film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms 4990 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details