Panasonic Res, Metal Film (Thin Film), 45K3, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB4532V

Description
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7387
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7387
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 45K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 12AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
12AC0754
Res, 45K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 12AC0754
RES, 45K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 45K3, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:45.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7387 12AC0754
Product Name Res, Metal Film (Thin Film), 45K3, 0.1%, 0.1W, 0603; Resistance Panasonic Res, 45K3, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 45300 ohms 45300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers