Panasonic Surface Mount Resistors ERA3ARB432V

Description
Panasonic ERA3ARB432V
Request a Quote
Description
Panasonic ERA3ARB432V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6618802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6618802
Surface Mount Resistors 6618802
Panasonic ERA3ARB432V

Panasonic ERA3ARB432V

Supplier's Site
Surface Mount Resistors - 1809846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809846
Surface Mount Resistors 1809846
Panasonic ERA3ARB432V

Panasonic ERA3ARB432V

Supplier's Site
Surface Mount Resistors - 1724744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724744
Surface Mount Resistors 1724744
Panasonic ERA3ARB432V

Panasonic ERA3ARB432V

Supplier's Site
Res, 4K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 02AH4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, Metal Film; Resistor Case Style Panasonic
02AH4407
Res, 4K3, 0.1%, Metal Film; Resistor Case Style Panasonic 02AH4407
RES, 4K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 4K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6618802 1809846 02AH4407
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200
Configuration Single Resistor
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details