Panasonic Res, Metal Film (Thin Film), 35K7, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB3572V

Description
RES, METAL FILM (THIN FILM), 35K7, 0.1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 35K7, 0.1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 35K7, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 35K7, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7374
Res, Metal Film (Thin Film), 35K7, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7374
RES, METAL FILM (THIN FILM), 35K7, 0.1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 35K7, 0.1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7374
Product Name Res, Metal Film (Thin Film), 35K7, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers