Panasonic Res, Metal Film (Thin Film), 31K6, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB3162V

Description
RES, METAL FILM (THIN FILM), 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 31K6, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 31K6, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7367
Res, Metal Film (Thin Film), 31K6, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7367
RES, METAL FILM (THIN FILM), 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 31K6, 0.1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7367
Product Name Res, Metal Film (Thin Film), 31K6, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 31600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details