Panasonic Res, Metal Film (Thin Film), 3K16, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB3161V

Description
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.1W, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.1W, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7366
Res, Metal Film (Thin Film), 3K16, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7366
RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.1W, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.1%, 0.1W, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7366
Product Name Res, Metal Film (Thin Film), 3K16, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3160 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details