Panasonic Res, Metal Film (Thin Film), 27K4, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB2742V

Description
RES, METAL FILM (THIN FILM), 27K4, 0.1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 27K4, 0.1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 27K4, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K4, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7357
Res, Metal Film (Thin Film), 27K4, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7357
RES, METAL FILM (THIN FILM), 27K4, 0.1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K4, 0.1%, 0.1W, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7357
Product Name Res, Metal Film (Thin Film), 27K4, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details