RES, METAL FILM (THIN FILM), 24K9, 0.1%, 0.1W, 0603; Resistance:24.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 93T7349 |
| Product Name | Res, Metal Film (Thin Film), 24K9, 0.1%, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 24900 ohms |
| Tolerance | 0.1000 +/- % |