Panasonic Surface Mount Resistors ERA3ARB2491V

Description
Panasonic ERA3ARB2491V
Request a Quote
Description
Panasonic ERA3ARB2491V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7954995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7954995
Surface Mount Resistors 7954995
Panasonic ERA3ARB2491V

Panasonic ERA3ARB2491V

Supplier's Site
Surface Mount Resistors - 7954995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7954995P
Surface Mount Resistors 7954995P
Panasonic ERA3ARB2491V

Panasonic ERA3ARB2491V

Supplier's Site
Surface Mount Resistors - 1038762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1038762
Surface Mount Resistors 1038762
Panasonic ERA3ARB2491V

Panasonic ERA3ARB2491V

Supplier's Site
Surface Mount Resistors - 1826647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826647
Surface Mount Resistors 1826647
Panasonic ERA3ARB2491V

Panasonic ERA3ARB2491V

Supplier's Site
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7348
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7348
RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7954995 7954995P 1038762 93T7348
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 2490 ohms 2490 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details