Panasonic SMD 16W Resistor ERA3ARB202V

Description
Res Thin Film 0603 2.21K Ohm 0.1% 1/16W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA3ARB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB202V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 2.21K Ohm 0.1% 1/16W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA3ARB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB202V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-ERA3ARB202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-ERA3ARB202V
SMD 16W Resistor 52-ERA3ARB202V
Res Thin Film 0603 2.21K Ohm 0.1% 1/16W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA3ARB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB202V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 2.21K Ohm 0.1% 1/16W ±10ppm/°C Molded SMD SMD Paper T/R Product overview: ERA3ARB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB202V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3ARB202V - 1057595-ERA3ARB202V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3ARB202V
1057595-ERA3ARB202V
Chip Resistor - Surface Mount - ERA3ARB202V 1057595-ERA3ARB202V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057595-ERA3ARB202V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 2 kΩ Power Rating: 100 mW Number of Pins: 2 Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 6-1879360-0; RT0603BRB072KL; MCT0603MD2001BP100; ERA-3ARB222V; ERA3ARB1821V; ERA-3ARB2101V; TNPW06032K20BYENERA- 3ARB202V; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057595-ERA3ARB202V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 2 kΩ
Power Rating: 100 mW
Number of Pins: 2
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 6-1879360-0; RT0603BRB072KL; MCT0603MD2001BP100; ERA-3ARB222V; ERA3ARB1821V; ERA-3ARB2101V; TNPW06032K20BYENERA-3ARB202V;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8903 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8903
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8903
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA3ARB202V 1057595-ERA3ARB202V 62W8903
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - ERA3ARB202V Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details