RES, METAL FILM (THIN FILM), 1K91, 0.1%, 0.1W, 0603; Resistance:1.91kohm;
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8921236 | 1829384 | 93T7333 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, Metal Film (Thin Film), 1K91, 0.1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | Metal film | Thin film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS; Aec-q200 | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | ||
| Resistance Range | 1910 ohms |