Panasonic Surface Mount Resistors ERA3ARB183V

Description
Panasonic ERA3ARB183V
Request a Quote Datasheet
Description
Panasonic ERA3ARB183V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8921277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8921277P
Surface Mount Resistors 8921277P
Panasonic ERA3ARB183V

Panasonic ERA3ARB183V

Supplier's Site
Surface Mount Resistors - 8921277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8921277
Surface Mount Resistors 8921277
Panasonic ERA3ARB183V

Panasonic ERA3ARB183V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8902
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8902
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 18 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 18 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8921277P 8921277 62W8902
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 18 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details