Panasonic Surface Mount Resistors ERA3ARB1691V

Description
Panasonic ERA3ARB1691V
Request a Quote
Description
Panasonic ERA3ARB1691V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7954973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7954973
Surface Mount Resistors 7954973
Panasonic ERA3ARB1691V

Panasonic ERA3ARB1691V

Supplier's Site
Surface Mount Resistors - 7954973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7954973P
Surface Mount Resistors 7954973P
Panasonic ERA3ARB1691V

Panasonic ERA3ARB1691V

Supplier's Site
Surface Mount Resistors - 1689273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689273
Surface Mount Resistors 1689273
Panasonic ERA3ARB1691V

Panasonic ERA3ARB1691V

Supplier's Site
Surface Mount Resistors - 1799577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799577
Surface Mount Resistors 1799577
Panasonic ERA3ARB1691V

Panasonic ERA3ARB1691V

Supplier's Site
Res, Metal Film (Thin Film), 1K69, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K69, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7327
Res, Metal Film (Thin Film), 1K69, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7327
RES, METAL FILM (THIN FILM), 1K69, 0.1%, 0.1W, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K69, 0.1%, 0.1W, 0603; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7954973 7954973P 1799577 93T7327
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Metal Film (Thin Film), 1K69, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 1690 ohms 1690 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers