Product overview: ERA3ARB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB153V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 753104-ERA3ARB153V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 15 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6618736 | 1829216 | 52-ERA3ARB153V | 753104-ERA3ARB153V | 62W8900 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Resistor | Chip Resistor - Surface Mount - ERA3ARB153V | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 15 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Metal film | MetalFilm; Metal Film | MetalFilm | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |