Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3ARB152V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8899 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8899
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8899
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8899
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers