Panasonic Res, Metal Film (Thin Film), 1K37, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB1371V

Description
RES, METAL FILM (THIN FILM), 1K37, 0.1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K37, 0.1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K37, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K37, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7315
Res, Metal Film (Thin Film), 1K37, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7315
RES, METAL FILM (THIN FILM), 1K37, 0.1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K37, 0.1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K37, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 12AC0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
12AC0751
Res, 1K37, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 12AC0751
RES, 1K37, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7315 12AC0751
Product Name Res, Metal Film (Thin Film), 1K37, 0.1%, 0.1W, 0603; Resistance Panasonic Res, 1K37, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 1370 ohms 1370 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details