Panasonic Res, Metal Film (Thin Film), 1K24, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB1241V

Description
RES, METAL FILM (THIN FILM), 1K24, 0.1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K24, 0.1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K24, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K24, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7311
Res, Metal Film (Thin Film), 1K24, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7311
RES, METAL FILM (THIN FILM), 1K24, 0.1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K24, 0.1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7311
Product Name Res, Metal Film (Thin Film), 1K24, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers