Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3ARB122V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8895
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8895
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8895
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers