Panasonic Res, Metal Film (Thin Film), 12K1, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB1212V

Description
RES, METAL FILM (THIN FILM), 12K1, 0.1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 12K1, 0.1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12K1, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K1, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7310
Res, Metal Film (Thin Film), 12K1, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7310
RES, METAL FILM (THIN FILM), 12K1, 0.1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K1, 0.1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7310
Product Name Res, Metal Film (Thin Film), 12K1, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers