Panasonic Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB9090V

Description
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:909ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:909ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9671
Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9671
RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:909ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 909R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:909ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9671
Product Name Res, 909R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details