Panasonic Res, 698R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB6980V

Description
RES, 698R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 698R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9670
Res, 698R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9670
RES, 698R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 698R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9670
Product Name Res, 698R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details