Panasonic Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB681V

Description
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9669
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9669
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9669
Product Name Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers