Panasonic Surface Mount Resistors ERA3APB6042V

Description
Panasonic ERA3APB6042V
Request a Quote Datasheet
Description
Panasonic ERA3APB6042V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8409332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409332P
Surface Mount Resistors 8409332P
Panasonic ERA3APB6042V

Panasonic ERA3APB6042V

Supplier's Site
Surface Mount Resistors - 8409332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409332
Surface Mount Resistors 8409332
Panasonic ERA3APB6042V

Panasonic ERA3APB6042V

Supplier's Site
Surface Mount Resistors - 1829317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1829317
Surface Mount Resistors 1829317
Panasonic ERA3APB6042V

Panasonic ERA3APB6042V

Supplier's Site
Surface Mount Resistors - 1691459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691459
Surface Mount Resistors 1691459
Panasonic ERA3APB6042V

Panasonic ERA3APB6042V

Supplier's Site
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9668
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9668
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8409332P 8409332 1829317 41AC9668
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 60400 ohms 60400 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details