Panasonic Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB5232V

Description
RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9667
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9667
RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9667
Product Name Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 52300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers