Panasonic Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB4991V

Description
RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9666
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9666
RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9666
Product Name Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details