Panasonic Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB4990V

Description
RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9665
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9665
RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9665
Product Name Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details