Panasonic Res, 48K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB4872V

Description
RES, 48K7, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 48K7, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9664
Res, 48K7, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9664
RES, 48K7, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 48K7, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9664
Product Name Res, 48K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 48700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers