Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3APB473V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8880 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8880
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8880
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 47 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8880
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 47 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details