Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057476-ERA3APB4642V
Termination: Solder
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 15 ppm/°C
Height: 450 µm
Resistance: 46.4 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0603
Alternative Parts (Cross-Reference): RP73D1J49K9BTDG; RP73D1J45K3BTDG; ERA3APB473V; ERA3APB433V; ERA3APB513V; 9-1879746-0ERA-3APB4
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057476-ERA3APB4642V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA3APB4642V |