Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3APB393V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8877
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8877
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8877
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details