Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3APB272V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8872
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8872
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.7 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8872
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.7 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details