The Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, features a resistance value of 22 kΩ, a power rating of 100 mW, and a tolerance of ±0.1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor is characterized by high reliability, stability at elevated temperatures and humidity, and low current noise, making it suitable for precision applications. The product is compliant with AEC-Q200, ensuring it meets automotive industry standards for quality and reliability. It is packaged for easy integration into various electronic designs.
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 22 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1793261 | 62W8870 |
| Product Name | Surface Mount Resistors | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 22 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thin film | MetalFilm |