Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3APB104V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8862
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8862
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 100 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8862
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details