Panasonic Surface Mount Resistors ERA3APB103V

Description
Panasonic ERA3APB103V
Request a Quote
Description
Panasonic ERA3APB103V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6620681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6620681
Surface Mount Resistors 6620681
Panasonic ERA3APB103V

Panasonic ERA3APB103V

Supplier's Site
Surface Mount Resistors - 1804527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804527
Surface Mount Resistors 1804527
Panasonic ERA3APB103V

Panasonic ERA3APB103V

Supplier's Site
Surface Mount Resistors - 1793260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1793260
Surface Mount Resistors 1793260
Panasonic ERA3APB103V

Panasonic ERA3APB103V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8861
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8861
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 12AC0750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
12AC0750
Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 12AC0750
RES, 10K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6620681 1804527 62W8861 12AC0750
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, 10K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details