Panasonic Surface Mount Resistors ERA3APB102V

Description
Panasonic ERA3APB102V
Request a Quote Datasheet
Description
Panasonic ERA3APB102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6620647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6620647
Surface Mount Resistors 6620647
Panasonic ERA3APB102V

Panasonic ERA3APB102V

Supplier's Site
Surface Mount Resistors - 1804524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804524
Surface Mount Resistors 1804524
Panasonic ERA3APB102V

Panasonic ERA3APB102V

Supplier's Site
Surface Mount Resistors - 1793256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1793256
Surface Mount Resistors 1793256
Panasonic ERA3APB102V

Panasonic ERA3APB102V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8860
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8860
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 12AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
12AC0749
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 12AC0749
RES, 1K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6620647 1804524 62W8860 12AC0749
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details