Panasonic Surface Mount Resistors ERA3APB1021V

Description
Panasonic ERA3APB1021V
Request a Quote Datasheet
Description
Panasonic ERA3APB1021V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8409054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409054
Surface Mount Resistors 8409054
Panasonic ERA3APB1021V

Panasonic ERA3APB1021V

Supplier's Site
Surface Mount Resistors - 8409054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409054P
Surface Mount Resistors 8409054P
Panasonic ERA3APB1021V

Panasonic ERA3APB1021V

Supplier's Site
Surface Mount Resistors - 1799616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799616
Surface Mount Resistors 1799616
Panasonic ERA3APB1021V

Panasonic ERA3APB1021V

Supplier's Site
Surface Mount Resistors - 1691371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691371
Surface Mount Resistors 1691371
Panasonic ERA3APB1021V

Panasonic ERA3APB1021V

Supplier's Site
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9653
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9653
RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.02kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.02kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8409054 8409054P 1799616 41AC9653
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 1020 ohms 1020 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details