Panasonic Chip Resistor - Surface Mount - ERA3AHD34R8V ERA3AHD34R8V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057468-ERA3AHD34R8V Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 34.8 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRE0733R2L; RT0603DRE0733RL; RT0603DRE0732R4L; ERJ3RED36R0V; ERJ3RED33R0V; ERJ-PA3D33R0VERA-3AH D34R8V; ERA3AHD34R8V.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057468-ERA3AHD34R8V Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 34.8 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRE0733R2L; RT0603DRE0733RL; RT0603DRE0732R4L; ERJ3RED36R0V; ERJ3RED33R0V; ERJ-PA3D33R0VERA-3AH D34R8V; ERA3AHD34R8V.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3AHD34R8V - 1057468-ERA3AHD34R8V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AHD34R8V
1057468-ERA3AHD34R8V
Chip Resistor - Surface Mount - ERA3AHD34R8V 1057468-ERA3AHD34R8V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057468-ERA3AHD34R8V Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 34.8 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRE0733R2L; RT0603DRE0733RL; RT0603DRE0732R4L; ERJ3RED36R0V; ERJ3RED33R0V; ERJ-PA3D33R0VERA-3AH D34R8V; ERA3AHD34R8V.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057468-ERA3AHD34R8V
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 34.8 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRE0733R2L; RT0603DRE0733RL; RT0603DRE0732R4L; ERJ3RED36R0V; ERJ3RED33R0V; ERJ-PA3D33R0VERA-3AHD34R8V; ERA3AHD34R8V.;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now
Automotive SMD 34.8 Ohm 0.1W Resistor - 52-ERA3AHD34R8V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 34.8 Ohm 0.1W Resistor
52-ERA3AHD34R8V
Automotive SMD 34.8 Ohm 0.1W Resistor 52-ERA3AHD34R8V
Res Thin Film 0603 34.8 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD34R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 34.8 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 34.8 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD34R8V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 34.8 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD34R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 34.8 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 34.8 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD34R8V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057468-ERA3AHD34R8V 52-ERA3AHD34R8V
Product Name Chip Resistor - Surface Mount - ERA3AHD34R8V Automotive SMD 34.8 Ohm 0.1W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 34.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details