Panasonic Res, 10R, 0.5%, Metal Film; Resistor Case Style Panasonic ERA3AHD100V

Description
RES, 10R, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes
Description
RES, 10R, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.5%, Metal Film; Resistor Case Style Panasonic - 41AC9652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, Metal Film; Resistor Case Style Panasonic
41AC9652
Res, 10R, 0.5%, Metal Film; Resistor Case Style Panasonic 41AC9652
RES, 10R, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 10R, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9652
Product Name Res, 10R, 0.5%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 10 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details