Panasonic Chip Resistor - Surface Mount - ERA3AED753V ERA3AED753V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129939-ERA3AED753V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 75 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129939-ERA3AED753V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 75 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3AED753V - 1129939-ERA3AED753V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AED753V
1129939-ERA3AED753V
Chip Resistor - Surface Mount - ERA3AED753V 1129939-ERA3AED753V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129939-ERA3AED753V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 75 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129939-ERA3AED753V
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 75 kΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
Automotive SMD 0.1W 10W Resistor - 52-ERA3AED753V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERA3AED753V
Automotive SMD 0.1W 10W Resistor 52-ERA3AED753V
Res Thin Film 0603 75K Ohm 0.5% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA3AED753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED753V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 75K Ohm 0.5% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA3AED753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED753V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1129939-ERA3AED753V 52-ERA3AED753V
Product Name Chip Resistor - Surface Mount - ERA3AED753V Automotive SMD 0.1W 10W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details