Panasonic SMD 0.1W 180ohm 75V Resistor ERA3AED181V

Description
Fixed Resistor, Metal Film, 0.1W, 180ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED181V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Film, 0.1W, 180ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED181V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 180ohm 75V Resistor - 52-ERA3AED181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 180ohm 75V Resistor
52-ERA3AED181V
SMD 0.1W 180ohm 75V Resistor 52-ERA3AED181V
Fixed Resistor, Metal Film, 0.1W, 180ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED181V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.1W, 180ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 180ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 180ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED181V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3AED181V - 1057457-ERA3AED181V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AED181V
1057457-ERA3AED181V
Chip Resistor - Surface Mount - ERA3AED181V 1057457-ERA3AED181V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057457-ERA3AED181V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 450 µm Resistance: 180 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRD07180RL; RT0603DRD07178RL; RT0603DRD07165RL; ERJ3RBD1800VERA-3AED 181V; ERA3AED181V.; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057457-ERA3AED181V
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 450 µm
Resistance: 180 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRD07180RL; RT0603DRD07178RL; RT0603DRD07165RL; ERJ3RBD1800VERA-3AED181V; ERA3AED181V.;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA3AED181V 1057457-ERA3AED181V
Product Name SMD 0.1W 180ohm 75V Resistor Chip Resistor - Surface Mount - ERA3AED181V
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers