Panasonic Res, 10K, 0.5%, Metal Film; Resistor Case Style Panasonic ERA3AED103V

Description
RES, 10K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes
Description
RES, 10K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.5%, Metal Film; Resistor Case Style Panasonic - 41AC9651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, Metal Film; Resistor Case Style Panasonic
41AC9651
Res, 10K, 0.5%, Metal Film; Resistor Case Style Panasonic 41AC9651
RES, 10K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 10K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9651
Product Name Res, 10K, 0.5%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 10000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details