Panasonic SMD 0.1W 1000ohm 75V Resistor ERA3AED102V

Description
Fixed Resistor, Metal Film, 0.1W, 1000ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.1W, 1000ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 1000ohm 75V Resistor - 52-ERA3AED102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1000ohm 75V Resistor
52-ERA3AED102V
SMD 0.1W 1000ohm 75V Resistor 52-ERA3AED102V
Fixed Resistor, Metal Film, 0.1W, 1000ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED102V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.1W, 1000ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AED102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AED102V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AED102V
1172357-ERA3AED102V
Chip Resistor - Surface Mount - ERA3AED102V 1172357-ERA3AED102V
Manufacturer: Panasonic Win Source Part Number: 1172357-ERA3AED102V Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172357-ERA3AED102V
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Res, 1K, 0.5%, Metal Film; Resistor Case Style Panasonic - 41AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, Metal Film; Resistor Case Style Panasonic
41AC9650
Res, 1K, 0.5%, Metal Film; Resistor Case Style Panasonic 41AC9650
RES, 1K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 1K, 0.5%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA3AED102V 1172357-ERA3AED102V 41AC9650
Product Name SMD 0.1W 1000ohm 75V Resistor Chip Resistor - Surface Mount - ERA3AED102V Res, 1K, 0.5%, Metal Film; Resistor Case Style Panasonic
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details