Panasonic Surface Mount Resistors ERA3AEB9762V

Description
Panasonic ERA3AEB9762V
Request a Quote Datasheet
Description
Panasonic ERA3AEB9762V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089025
Surface Mount Resistors 7089025
Panasonic ERA3AEB9762V

Panasonic ERA3AEB9762V

Supplier's Site
Surface Mount Resistors - 7089025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089025P
Surface Mount Resistors 7089025P
Panasonic ERA3AEB9762V

Panasonic ERA3AEB9762V

Supplier's Site
Surface Mount Resistors - 1068979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068979
Surface Mount Resistors 1068979
Panasonic ERA3AEB9762V

Panasonic ERA3AEB9762V

Supplier's Site
Surface Mount Resistors - 1826602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826602
Surface Mount Resistors 1826602
Panasonic ERA3AEB9762V

Panasonic ERA3AEB9762V

Supplier's Site
Res, 97K6, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3313
Res, 97K6, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3313
RES, 97K6, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:97.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 97K6, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:97.6kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089025 7089025P 1068979 64AH3313
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 97K6, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 97600 ohms 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details