Panasonic Surface Mount Resistors ERA3AEB9312V

Description
Panasonic ERA3AEB9312V
Request a Quote
Description
Panasonic ERA3AEB9312V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089013
Surface Mount Resistors 7089013
Panasonic ERA3AEB9312V

Panasonic ERA3AEB9312V

Supplier's Site
Surface Mount Resistors - 7089013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089013P
Surface Mount Resistors 7089013P
Panasonic ERA3AEB9312V

Panasonic ERA3AEB9312V

Supplier's Site
Surface Mount Resistors - 1689148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689148
Surface Mount Resistors 1689148
Panasonic ERA3AEB9312V

Panasonic ERA3AEB9312V

Supplier's Site
Surface Mount Resistors - 1798930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1798930
Surface Mount Resistors 1798930
Panasonic ERA3AEB9312V

Panasonic ERA3AEB9312V

Supplier's Site
Res, 93K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3310
Res, 93K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3310
RES, 93K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93K1, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089013 7089013P 1798930 64AH3310
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 93K1, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 93100 ohms 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details