Panasonic Surface Mount Resistors ERA3AEB912V

Description
Panasonic ERA3AEB912V
Request a Quote Datasheet
Description
Panasonic ERA3AEB912V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691152
Surface Mount Resistors 1691152
Panasonic ERA3AEB912V

Panasonic ERA3AEB912V

Supplier's Site
Surface Mount Resistors - 1799600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799600
Surface Mount Resistors 1799600
Panasonic ERA3AEB912V

Panasonic ERA3AEB912V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8858
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8858
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4324
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4324
RES, 9K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 9K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691152 62W8858 29AH4324
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details