Panasonic Surface Mount Resistors ERA3AEB910V

Description
Panasonic ERA3AEB910V
Request a Quote
Description
Panasonic ERA3AEB910V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799612
Surface Mount Resistors 1799612
Panasonic ERA3AEB910V

Panasonic ERA3AEB910V

Supplier's Site
Surface Mount Resistors - 1691237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691237
Surface Mount Resistors 1691237
Panasonic ERA3AEB910V

Panasonic ERA3AEB910V

Supplier's Site
Res, 91R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3307
Res, 91R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3307
RES, 91R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:91ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 91R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:91ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1799612 64AH3307
Product Name Surface Mount Resistors Res, 91R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details