Panasonic Surface Mount Resistors ERA3AEB9092V

Description
Panasonic ERA3AEB9092V
Request a Quote Datasheet
Description
Panasonic ERA3AEB9092V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089019P
Surface Mount Resistors 7089019P
Panasonic ERA3AEB9092V

Panasonic ERA3AEB9092V

Supplier's Site
Surface Mount Resistors - 1689149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689149
Surface Mount Resistors 1689149
Panasonic ERA3AEB9092V

Panasonic ERA3AEB9092V

Supplier's Site
Surface Mount Resistors - 1799567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799567
Surface Mount Resistors 1799567
Panasonic ERA3AEB9092V

Panasonic ERA3AEB9092V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8857 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8857
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8857
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 90.9 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 90K9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4323
Res, 90K9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4323
RES, 90K9, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:90.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 90K9, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:90.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7089019P 1689149 1799567 62W8857 29AH4323
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 90.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 90K9, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 90900 ohms 90900 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details